Advanced Antivibration Components - AAC Ring Type Vibration Mount (Inch) V10Z 8-142

Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR LOADS OF: 1 to 20 pounds (0.45 to 9.07 kgf)
Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR LOADS OF: 1 to 20 pounds (0.45 to 9.07 kgf)

Suppliers

Company
Product
Description
Supplier Links
Ring Type Vibration Mount (Inch) - V10Z 8-142 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Ring Type Vibration Mount (Inch)
V10Z 8-142
Ring Type Vibration Mount (Inch) V10Z 8-142
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR LOADS OF: 1 to 20 pounds (0.45 to 9.07 kgf)

FASTENER: Steel, Zinc Plated

ISOLATOR: Natural Rubber

FOR LOADS OF: 1 to 20 pounds (0.45 to 9.07 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 8-142
Product Name Ring Type Vibration Mount (Inch)
Application Vibration Isolation
Type Universal Mount
Features Threaded Stud
Load Capacity 13.00 lbs (5.90 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Feet - 1623257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Leveling
Load Capacity 2205.00 lbs (1000.00 kg)
Adjustment Range 3.35 inch (85 mm)
View Details
High Value Series Stud Style - Steel w/Nickel Finish - HVP306S3 - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Adjustable Clamp Heels - 47208 - Jergens, Inc.
Specs
Features Metric; Threaded Stud
View Details
Urethane Cylindrical vibration Mount with steel zinc plated fastener - A10Z60-FB2U0652 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 4.00 lbs (1.81 kg)
View Details