Advanced Antivibration Components - AAC Cylindrical Foot Type Vibration Mount (Metric) V11Z57MKN050

Description
ISOLATOR: Neoprene PLATE & SCREW: Steel, Zinc Plated APPLICATIONS: • PARTS FEEDERS • OFFICE EQUIPMENT • PRECISION MACHINERY • MEASURING EQUIPMENT • ELECTRONIC EQUIPMENT • OPTICAL EQUIPMENT • TEST EQUIPMENT FEATURES: Compared to the same cylindrical vibration mounts, the spring rate is smaller for better vibration and noise isolation. The contact surface has a special pattern for stable contact with the floor. Since there are no anchor bolts, the equipment can be rearranged easily.
Description
ISOLATOR: Neoprene PLATE & SCREW: Steel, Zinc Plated APPLICATIONS: • PARTS FEEDERS • OFFICE EQUIPMENT • PRECISION MACHINERY • MEASURING EQUIPMENT • ELECTRONIC EQUIPMENT • OPTICAL EQUIPMENT • TEST EQUIPMENT FEATURES: Compared to the same cylindrical vibration mounts, the spring rate is smaller for better vibration and noise isolation. The contact surface has a special pattern for stable contact with the floor. Since there are no anchor bolts, the equipment can be rearranged easily.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Foot Type Vibration Mount (Metric) - V11Z57MKN050 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Foot Type Vibration Mount (Metric)
V11Z57MKN050
Cylindrical Foot Type Vibration Mount (Metric) V11Z57MKN050
ISOLATOR: Neoprene PLATE & SCREW: Steel, Zinc Plated APPLICATIONS: • PARTS FEEDERS • OFFICE EQUIPMENT • PRECISION MACHINERY • MEASURING EQUIPMENT • ELECTRONIC EQUIPMENT • OPTICAL EQUIPMENT • TEST EQUIPMENT FEATURES: Compared to the same cylindrical vibration mounts, the spring rate is smaller for better vibration and noise isolation. The contact surface has a special pattern for stable contact with the floor. Since there are no anchor bolts, the equipment can be rearranged easily.

ISOLATOR: Neoprene

PLATE & SCREW: Steel, Zinc Plated

APPLICATIONS:

• PARTS FEEDERS
• OFFICE EQUIPMENT
• PRECISION MACHINERY
• MEASURING EQUIPMENT
• ELECTRONIC EQUIPMENT
• OPTICAL EQUIPMENT
• TEST EQUIPMENT

FEATURES:

  • Compared to the same cylindrical vibration mounts, the spring rate is smaller for better vibration and noise isolation.
  • The contact surface has a special pattern for stable contact with the floor.
  • Since there are no anchor bolts, the equipment can be rearranged easily.
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z57MKN050
Product Name Cylindrical Foot Type Vibration Mount (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 165.38 lbs (75.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Vibration Damper (Tapped / Tapped) - VD3 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.11 to 741.84 lbs (8.67 to 336.44 kg)
View Details
LMS Anti-Vibration Levelers - LMS-M112124 - Vlier
Specs
Application Leveling
Features Swivel Heads
Load Capacity 400.00 to 1200.00 lbs (181.41 to 544.22 kg)
View Details
Machinery Vibration Pad -  - Isotech, Inc.
Specs
Application Vibration Isolation
Type Machinery Vibration Pad
View Details