Advanced Antivibration Components - AAC Vibration Vibration Mount - Silicone Gel (Inch) V10Z64-THB

Description
STUDS: Stainless Steel BODY: Silicone Gel TEMPERATURE RANGE: -40°F to +392°F (-40°C to +200°C) • DAMPS LOW FREQUENCY VIBRATIONS • FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS • TO BE USED IN COMPRESSION ONLY
Description
STUDS: Stainless Steel BODY: Silicone Gel TEMPERATURE RANGE: -40°F to +392°F (-40°C to +200°C) • DAMPS LOW FREQUENCY VIBRATIONS • FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS • TO BE USED IN COMPRESSION ONLY

Suppliers

Company
Product
Description
Supplier Links
Vibration Vibration Mount - Silicone Gel (Inch) - V10Z64-THB - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Vibration Vibration Mount - Silicone Gel (Inch)
V10Z64-THB
Vibration Vibration Mount - Silicone Gel (Inch) V10Z64-THB
STUDS: Stainless Steel BODY: Silicone Gel TEMPERATURE RANGE: -40°F to +392°F (-40°C to +200°C) • DAMPS LOW FREQUENCY VIBRATIONS • FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS • TO BE USED IN COMPRESSION ONLY

STUDS: Stainless Steel

BODY: Silicone Gel

TEMPERATURE RANGE: -40°F to +392°F (-40°C to +200°C)

• DAMPS LOW FREQUENCY VIBRATIONS
• FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS
• TO BE USED IN COMPRESSION ONLY

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z64-THB
Product Name Vibration Vibration Mount - Silicone Gel (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 1.30 lbs (0.59 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Type C Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 8.00 to 100.00 inch (203 to 2540 mm)
View Details
Wire Rope Isolator - WR2-700-10 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
Features Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel; RoHS Compliant
View Details
Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA60 / LVE60 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details