Advanced Antivibration Components - AAC Isolator - Spring Type (Metric) V11Z69-MKSC0300A

Description
UPPER CASE, LOWER CASE & BASE PLATE: Steel SHEET: Rubber FOR STANDARD LOADS OF: 60±10 to 1000±50 kgf (132±22 to 2200±110 lb.) OPERATING TEMPERATURE: +23 ±3°C (+73.4 ±5.4°F) APPLICATIONS: • ELECTRON MICROSCOPE • LIQUID CRYSTAL INSPECTION EQUIPMENT FEATURES: • Isolates both vertical and horizontal movement • Superior damping
Description
UPPER CASE, LOWER CASE & BASE PLATE: Steel SHEET: Rubber FOR STANDARD LOADS OF: 60±10 to 1000±50 kgf (132±22 to 2200±110 lb.) OPERATING TEMPERATURE: +23 ±3°C (+73.4 ±5.4°F) APPLICATIONS: • ELECTRON MICROSCOPE • LIQUID CRYSTAL INSPECTION EQUIPMENT FEATURES: • Isolates both vertical and horizontal movement • Superior damping

Suppliers

Company
Product
Description
Supplier Links
Isolator - Spring Type (Metric) - V11Z69-MKSC0300A - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Isolator - Spring Type (Metric)
V11Z69-MKSC0300A
Isolator - Spring Type (Metric) V11Z69-MKSC0300A
UPPER CASE, LOWER CASE & BASE PLATE: Steel SHEET: Rubber FOR STANDARD LOADS OF: 60±10 to 1000±50 kgf (132±22 to 2200±110 lb.) OPERATING TEMPERATURE: +23 ±3°C (+73.4 ±5.4°F) APPLICATIONS: • ELECTRON MICROSCOPE • LIQUID CRYSTAL INSPECTION EQUIPMENT FEATURES: • Isolates both vertical and horizontal movement • Superior damping

UPPER CASE, LOWER CASE & BASE PLATE: Steel

SHEET: Rubber

FOR STANDARD LOADS OF: 60±10 to 1000±50 kgf (132±22 to 2200±110 lb.)

OPERATING TEMPERATURE: +23 ±3°C (+73.4 ±5.4°F)

APPLICATIONS:

• ELECTRON MICROSCOPE
• LIQUID CRYSTAL INSPECTION EQUIPMENT

FEATURES:

• Isolates both vertical and horizontal movement
• Superior damping

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z69-MKSC0300A
Product Name Isolator - Spring Type (Metric)
Application Vibration Isolation
Type Circular Isolator
Features Anchoring Holes
Load Capacity 661.50 lbs (300.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
End Cap - NDEQ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Leveling
Type Compression Mount
Features Metric
View Details
Toggle Pads - Steel or Steel with Delrin® Pads - NP308 - Vlier
Specs
Application Leveling
Type Leveling Pad
Features Stainless Steel; Swivel Heads
View Details
Double Deflection Isolator - RD-Double-Deflection-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Double Deflection Isolator
View Details