Advanced Antivibration Components - AAC Base Vibration Mount - Dome Type (Metric) V11Z75MKQ27

Description
ISOLATOR: Neoprene INSERT & BASE: Steel, Trivalent Chromium Plated FOR LOADS OF: 2.5 to 8 kgf (5.5 to 17.6 lbf) APPLICATIONS: • OFFICE MACHINES • AIR CONDITIONERS • SMALL GENERATORS FEATURES: • Superior horizontal stability • Neoprene is resistant to combustion and ozone
Description
ISOLATOR: Neoprene INSERT & BASE: Steel, Trivalent Chromium Plated FOR LOADS OF: 2.5 to 8 kgf (5.5 to 17.6 lbf) APPLICATIONS: • OFFICE MACHINES • AIR CONDITIONERS • SMALL GENERATORS FEATURES: • Superior horizontal stability • Neoprene is resistant to combustion and ozone

Suppliers

Company
Product
Description
Supplier Links
Base Vibration Mount - Dome Type (Metric) - V11Z75MKQ27 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Vibration Mount - Dome Type (Metric)
V11Z75MKQ27
Base Vibration Mount - Dome Type (Metric) V11Z75MKQ27
ISOLATOR: Neoprene INSERT & BASE: Steel, Trivalent Chromium Plated FOR LOADS OF: 2.5 to 8 kgf (5.5 to 17.6 lbf) APPLICATIONS: • OFFICE MACHINES • AIR CONDITIONERS • SMALL GENERATORS FEATURES: • Superior horizontal stability • Neoprene is resistant to combustion and ozone

ISOLATOR: Neoprene

INSERT & BASE: Steel, Trivalent Chromium Plated

FOR LOADS OF: 2.5 to 8 kgf (5.5 to 17.6 lbf)

APPLICATIONS:

• OFFICE MACHINES
• AIR CONDITIONERS
• SMALL GENERATORS

FEATURES:

• Superior horizontal stability
• Neoprene is resistant to combustion and ozone

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z75MKQ27
Product Name Base Vibration Mount - Dome Type (Metric)
Application Vibration Isolation
Type Dome Mount
Features Anchoring Holes
Load Capacity 7.72 lbs (3.50 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1263938 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 1577.46 lbs (715.40 kg)
Thickness 1.97 inch (50.00 mm)
View Details
Socket Mount Leveling Feet - HVL-5 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Socket
Features Swivel Heads
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-302B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 6.40 lbs (2.90 kg)
View Details