CABLE: Stainless Steel
MOUNTING PLATES: Aluminum
TEMPERATURE RANGE: -65°F to +200°F (-54°C to +93°C)
APPLICATIONS:
• COMPUTERS
• ELECTRONICS, MEDICAL EQUIPMENT
• AVIONICS
• GENERATORS, MOTORS & PUMPS
FEATURES:
• Maintenance-free
• Long life
• Corrosion-resistant
• Absorbs heavy loads with minimum deflection
• Isolation protection in all axes
• Compact, low profile
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V10Z69-0625238 |
| Product Name | Circular Isolator- 1/16" Diameter |
| Application | Vibration Isolation |