V10Z74MMG092-7 -- BASE VIBRATION MOUNT - CYLINDRICAL TYPE (METRIC)
Advanced Antivibration Components - AAC
Base Vibration Mount - Cylindrical Type (Metric)
V10Z74MMG092-7
Description
ISOLATOR: Natural Rubber
BASE: Carbon Steel
•
LATERAL STIFFNESS 3 TO 4 TIMES GREATER THAN AXIAL STIFFNESS
-
Advanced Antivibration Components - AAC
Description
ISOLATOR: Natural Rubber
BASE: Carbon Steel
•
LATERAL STIFFNESS 3 TO 4 TIMES GREATER THAN AXIAL STIFFNESS
Suppliers
ISOLATOR: Natural Rubber
BASE: Carbon Steel
•
LATERAL STIFFNESS 3 TO 4 TIMES GREATER THAN AXIAL STIFFNESS
ISOLATOR: Natural Rubber
BASE: Carbon Steel
| • | LATERAL STIFFNESS 3 TO 4 TIMES GREATER THAN AXIAL STIFFNESS |
Supplier's Site
Technical Specifications
|
Product Category
|
Vibration Isolators and Machine Mounts |
|
Product Number
|
V10Z74MMG092-7 |
|
Product Name
|
Base Vibration Mount - Cylindrical Type (Metric) |
|
Application
|
Vibration Isolation
|
|
Type
|
Cylindrical Base Mount
|
|
Features
|
Anchoring Holes
|
|
Load Capacity
|
674.40 lbs (305.85 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Vibration Isolation
Type
Active Isolation System
View Details
Load Capacity
1323.00 lbs (600.00 kg)
Thickness
3.63 inch (92.20 mm)
Frequency at Load
21 Hz
View Details
Application
Vibration Isolation
Type
Neoprene/Elastomeric Floor Mounted Non-Seismic Isolator
View Details