Advanced Antivibration Components - AAC Soft Rubber Mount - Rubber (Metric) V11Z03MMKXB20

Description
PLATE: Steel, Zinc Plated SCREW: Steel, Zinc Plated ISOLATOR:Soft Rubber SPECIFICATIONS: • Use Only in Compression • Do not use where mount is subjected to twist • Use at temperatures below +50°C (+122°F) • Avoid exposure to water or oil FEATURES: • Simple design and economical • Soft rubber with low spring constant • Suitable for light equipment • The end plates are serrated to prevent twisting during installation
Description
PLATE: Steel, Zinc Plated SCREW: Steel, Zinc Plated ISOLATOR:Soft Rubber SPECIFICATIONS: • Use Only in Compression • Do not use where mount is subjected to twist • Use at temperatures below +50°C (+122°F) • Avoid exposure to water or oil FEATURES: • Simple design and economical • Soft rubber with low spring constant • Suitable for light equipment • The end plates are serrated to prevent twisting during installation

Suppliers

Company
Product
Description
Supplier Links
Soft Rubber Mount - Rubber (Metric) - V11Z03MMKXB20 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Soft Rubber Mount - Rubber (Metric)
V11Z03MMKXB20
Soft Rubber Mount - Rubber (Metric) V11Z03MMKXB20
PLATE: Steel, Zinc Plated SCREW: Steel, Zinc Plated ISOLATOR:Soft Rubber SPECIFICATIONS: • Use Only in Compression • Do not use where mount is subjected to twist • Use at temperatures below +50°C (+122°F) • Avoid exposure to water or oil FEATURES: • Simple design and economical • Soft rubber with low spring constant • Suitable for light equipment • The end plates are serrated to prevent twisting during installation

PLATE: Steel, Zinc Plated

SCREW: Steel, Zinc Plated

ISOLATOR:Soft Rubber

SPECIFICATIONS:

• Use Only in Compression
• Do not use where mount is subjected to twist
• Use at temperatures below +50°C (+122°F)
• Avoid exposure to water or oil
FEATURES:

• Simple design and economical
• Soft rubber with low spring constant
• Suitable for light equipment
• The end plates are serrated to prevent twisting during installation

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z03MMKXB20
Product Name Soft Rubber Mount - Rubber (Metric)
Application Vibration Isolation
Type Compression Mount
Features Threaded Stud
Load Capacity 127.89 lbs (58.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Screw Dampers - SCD - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 51.70 to 101.16 lbs (23.45 to 45.88 kg)
View Details
High Value Series Stud Style w/ Elastomer Pad - Steel w/Nickel Finish - HVEP312S3 - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Spring Floor Mounted Non-Seismic Isolator - CT-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details