Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Metric) V12Z02MMM502028

Description
FASTENERS: Steel, Zinc Plated ISOLATOR: Natural Rubber / Styrene-Butadiene Rubber Compound FOR COMPRESSION LOADS OF: 15.3 to 713 kgf (33.7 to 1574 lb.) FOR SHEAR LOADS OF: 2 to 112 kgf (4.4 to 247 lb.)
Description
FASTENERS: Steel, Zinc Plated ISOLATOR: Natural Rubber / Styrene-Butadiene Rubber Compound FOR COMPRESSION LOADS OF: 15.3 to 713 kgf (33.7 to 1574 lb.) FOR SHEAR LOADS OF: 2 to 112 kgf (4.4 to 247 lb.)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Metric) - V12Z02MMM502028 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Metric)
V12Z02MMM502028
Cylindrical Vibration Mount (Metric) V12Z02MMM502028
FASTENERS: Steel, Zinc Plated ISOLATOR: Natural Rubber / Styrene-Butadiene Rubber Compound FOR COMPRESSION LOADS OF: 15.3 to 713 kgf (33.7 to 1574 lb.) FOR SHEAR LOADS OF: 2 to 112 kgf (4.4 to 247 lb.)

FASTENERS: Steel, Zinc Plated

ISOLATOR: Natural Rubber / Styrene-Butadiene Rubber Compound

FOR COMPRESSION LOADS OF: 15.3 to 713 kgf (33.7 to 1574 lb.)

FOR SHEAR LOADS OF: 2 to 112 kgf (4.4 to 247 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z02MMM502028
Product Name Cylindrical Vibration Mount (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 377.72 lbs (171.30 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Tapped / Tapped) - VD3 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.11 to 741.84 lbs (8.67 to 336.44 kg)
View Details
Original Series Stud Style w/Delrin® Base - Extended Length - Steel - NP301S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Vibration Isolator - TELECURB® - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details