Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Metric) V11Y02MSMMKA25

Description
ISOLATOR: Rubber PLATES & SCREWS: Stainless Steel FOR LOADS UP TO: 250 kgf (551.2 lbf) FEATURES: • Simple design and economical • Can be Installed in small space • Can support heavy loads due to the relatively high spring constant • Allows mounting in various orientations in compression, shear and slanted angle loading.
Description
ISOLATOR: Rubber PLATES & SCREWS: Stainless Steel FOR LOADS UP TO: 250 kgf (551.2 lbf) FEATURES: • Simple design and economical • Can be Installed in small space • Can support heavy loads due to the relatively high spring constant • Allows mounting in various orientations in compression, shear and slanted angle loading.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Metric) - V11Y02MSMMKA25 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Metric)
V11Y02MSMMKA25
Cylindrical Vibration Mount (Metric) V11Y02MSMMKA25
ISOLATOR: Rubber PLATES & SCREWS: Stainless Steel FOR LOADS UP TO: 250 kgf (551.2 lbf) FEATURES: • Simple design and economical • Can be Installed in small space • Can support heavy loads due to the relatively high spring constant • Allows mounting in various orientations in compression, shear and slanted angle loading.

ISOLATOR: Rubber

PLATES & SCREWS: Stainless Steel

FOR LOADS UP TO: 250 kgf (551.2 lbf)

FEATURES:

• Simple design and economical
• Can be Installed in small space
• Can support heavy loads due to the relatively high spring constant
• Allows mounting in various orientations in compression, shear and slanted angle loading.

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Y02MSMMKA25
Product Name Cylindrical Vibration Mount (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 110.25 lbs (50.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1264316 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 306.58 lbs (139.04 kg)
Thickness 0.79 inch (20.00 mm)
View Details
Metal Swivel Base Stud Mount Leveling Foot - HVTL-0N - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
Urethane Cylindrical vibration Mount with steel zinc plated fastener - A10Z60-MB4U3152 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 50.00 lbs (22.68 kg)
View Details