Advanced Antivibration Components - AAC Vibration Vibration Mount - Silicone Gel (Metric) V10Z64MTHB

Description
STUD: Steel, Trivalent Chromate Plated BODY: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • DAMPS LOW FREQUENCY VIBRATIONS • FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS • TO BE USED IN COMPRESSION ONLY
Description
STUD: Steel, Trivalent Chromate Plated BODY: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • DAMPS LOW FREQUENCY VIBRATIONS • FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS • TO BE USED IN COMPRESSION ONLY

Suppliers

Company
Product
Description
Supplier Links
Vibration Vibration Mount - Silicone Gel (Metric) - V10Z64MTHB - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Vibration Vibration Mount - Silicone Gel (Metric)
V10Z64MTHB
Vibration Vibration Mount - Silicone Gel (Metric) V10Z64MTHB
STUD: Steel, Trivalent Chromate Plated BODY: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F) • DAMPS LOW FREQUENCY VIBRATIONS • FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS • TO BE USED IN COMPRESSION ONLY

STUD: Steel, Trivalent Chromate Plated

BODY: Silicone Gel

TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)

• DAMPS LOW FREQUENCY VIBRATIONS
• FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS
• TO BE USED IN COMPRESSION ONLY

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z64MTHB
Product Name Vibration Vibration Mount - Silicone Gel (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 1.32 lbs (0.60 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA125, LVE125 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Threaded Stud
View Details
Original Series Socket Style w/Elastomer Pad - Stainless Steel - ESSP312B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Stainless Steel; Swivel Heads
View Details
Wall Mounted Seismic Elastomeric Isolator - TTB-Elastomeric-Isolator - Isotech, Inc.
Specs
Application Vibration Isolation
Type Wall Mounted Seismic Elastomeric Isolator
View Details