Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Metric) V12Z02MMFT755037

Description
FASTENERS: Steel, Zinc Plated ISOLATOR: (45 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 11.2 to 228.4 kgf (24.7 to 504 lb.) FOR SHEAR LOADS OF: 1.3 to 45.9 kgf (2.9 to 101 lb.)
Description
FASTENERS: Steel, Zinc Plated ISOLATOR: (45 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 11.2 to 228.4 kgf (24.7 to 504 lb.) FOR SHEAR LOADS OF: 1.3 to 45.9 kgf (2.9 to 101 lb.)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Metric) - V12Z02MMFT755037 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Metric)
V12Z02MMFT755037
Cylindrical Vibration Mount (Metric) V12Z02MMFT755037
FASTENERS: Steel, Zinc Plated ISOLATOR: (45 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 11.2 to 228.4 kgf (24.7 to 504 lb.) FOR SHEAR LOADS OF: 1.3 to 45.9 kgf (2.9 to 101 lb.)

FASTENERS: Steel, Zinc Plated

ISOLATOR: (45 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound.

FOR COMPRESSION LOADS OF: 11.2 to 228.4 kgf (24.7 to 504 lb.)

FOR SHEAR LOADS OF: 1.3 to 45.9 kgf (2.9 to 101 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z02MMFT755037
Product Name Cylindrical Vibration Mount (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 503.62 lbs (228.40 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Anti Vibration Mountings (Single) - TC-VIBY - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 0.00 to 1699.49 lbs (0.00 to 770.74 kg)
View Details
High Value Series Stud Style - Stainless Steel - HVSSP304S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Spring Floor Mounted Seismic Isolator - MSH-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details