Advanced Antivibration Components - AAC Cylindrical Vibration Mount - Silicone (Metric) V11Z61MQKA070

Description
ISOLATOR: Silicon Rubber SCREW & PLATE: Stainless Steel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)
Description
ISOLATOR: Silicon Rubber SCREW & PLATE: Stainless Steel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount - Silicone (Metric) - V11Z61MQKA070 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount - Silicone (Metric)
V11Z61MQKA070
Cylindrical Vibration Mount - Silicone (Metric) V11Z61MQKA070
ISOLATOR: Silicon Rubber SCREW & PLATE: Stainless Steel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)

ISOLATOR: Silicon Rubber

SCREW & PLATE: Stainless Steel

TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z61MQKA070
Product Name Cylindrical Vibration Mount - Silicone (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 15.44 lbs (7.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1623213 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 81.14 lbs (36.80 kg)
Thickness 0.79 inch (20.00 mm)
View Details
 - SANDWICH Active Isolation System- QuiET - ETEL S.A.
Specs
Application Vibration Isolation
Type Active Isolation System
View Details
Round-Type NonBuren Anti-Vibration Insulator - NV Series - Links-Japan, LLC
Specs
Application Vibration Isolation
Type Stud Plate Mount
Features Anchoring Holes (optional feature); Threaded Stud
View Details