Advanced Antivibration Components - AAC Leveling Mount - Conical Type (Metric) V10Z76MSG-30

Description
BOLT: DIN 976 NUTS: DIN 934 WASHER: DIN 9021 ISOLATOR: Natural Rubber (Ozone-Resistant) • ISOLATES IMPACTS & STRUCTURAL NOISE • PREVENTS MACHINE PIVOTING
Description
BOLT: DIN 976 NUTS: DIN 934 WASHER: DIN 9021 ISOLATOR: Natural Rubber (Ozone-Resistant) • ISOLATES IMPACTS & STRUCTURAL NOISE • PREVENTS MACHINE PIVOTING

Suppliers

Company
Product
Description
Supplier Links
Leveling Mount - Conical Type (Metric) - V10Z76MSG-30 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Leveling Mount - Conical Type (Metric)
V10Z76MSG-30
Leveling Mount - Conical Type (Metric) V10Z76MSG-30
BOLT: DIN 976 NUTS: DIN 934 WASHER: DIN 9021 ISOLATOR: Natural Rubber (Ozone-Resistant) • ISOLATES IMPACTS & STRUCTURAL NOISE • PREVENTS MACHINE PIVOTING

BOLT: DIN 976

NUTS: DIN 934

WASHER: DIN 9021

ISOLATOR: Natural Rubber (Ozone-Resistant)

• ISOLATES IMPACTS & STRUCTURAL NOISE
• PREVENTS MACHINE PIVOTING

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z76MSG-30
Product Name Leveling Mount - Conical Type (Metric)
Application Leveling
Type Leveling Foot
Features Threaded Stud
Load Capacity 56.20 lbs (25.49 kg)
Adjustment Range 0.71 inch (18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA100 / LVE100 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
Original Series Socket Style w/Elastomer Pad - Steel - EPM16B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Swivel Heads
View Details
Spring Floor Mounted Non-Seismic Isolator - A-Series-Open-Spring-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details