Advanced Antivibration Components - AAC Vibration Vibration Mount - Silicone Gel (Inch) V10Z64-THTW

Description
STUDS: Stainless Steel BODY: Silicone Gel TEMPERATURE RANGE: -40°F to +392°F (-40°C to +200°C) • DAMPS LOW FREQUENCY VIBRATIONS • FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS • TO BE USED IN COMPRESSION ONLY
Description
STUDS: Stainless Steel BODY: Silicone Gel TEMPERATURE RANGE: -40°F to +392°F (-40°C to +200°C) • DAMPS LOW FREQUENCY VIBRATIONS • FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS • TO BE USED IN COMPRESSION ONLY

Suppliers

Company
Product
Description
Supplier Links
Vibration Vibration Mount - Silicone Gel (Inch) - V10Z64-THTW - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Vibration Vibration Mount - Silicone Gel (Inch)
V10Z64-THTW
Vibration Vibration Mount - Silicone Gel (Inch) V10Z64-THTW
STUDS: Stainless Steel BODY: Silicone Gel TEMPERATURE RANGE: -40°F to +392°F (-40°C to +200°C) • DAMPS LOW FREQUENCY VIBRATIONS • FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS • TO BE USED IN COMPRESSION ONLY

STUDS: Stainless Steel

BODY: Silicone Gel

TEMPERATURE RANGE: -40°F to +392°F (-40°C to +200°C)

• DAMPS LOW FREQUENCY VIBRATIONS
• FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS
• TO BE USED IN COMPRESSION ONLY

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z64-THTW
Product Name Vibration Vibration Mount - Silicone Gel (Inch)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 55.10 lbs (24.99 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1623252 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 88.20 lbs (40.00 kg)
Thickness 0.79 inch (20.00 mm)
View Details
Anti-Vibration Mount - AX-20 - Reid Supply
Specs
Application Vibration Isolation
Load Capacity 800.19 lbs (362.90 kg)
View Details
Threaded Leveling Mounts - 32629 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
39.4
Specs
Application Vibration Isolation
View Details