Advanced Antivibration Components - AAC Base Mount - Hollow Flange Type (Metric) V11Z50MMKLB5060

Description
ISOLATOR: Rubber PLATE: Steel SCREW & NUT: Steel SPRING WASHER: Steel FOR LOADS UP TO:160 kgf (352.7 lbf) FEATURES: Simple design and economical Can be Installed in small space Can support heavy loads due to the relatively high spring constant Allows mounting in various orientations in compression and slanted angle loading
Description
ISOLATOR: Rubber PLATE: Steel SCREW & NUT: Steel SPRING WASHER: Steel FOR LOADS UP TO:160 kgf (352.7 lbf) FEATURES: Simple design and economical Can be Installed in small space Can support heavy loads due to the relatively high spring constant Allows mounting in various orientations in compression and slanted angle loading

Suppliers

Company
Product
Description
Supplier Links
Base Mount - Hollow Flange Type (Metric) - V11Z50MMKLB5060 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Mount - Hollow Flange Type (Metric)
V11Z50MMKLB5060
Base Mount - Hollow Flange Type (Metric) V11Z50MMKLB5060
ISOLATOR: Rubber PLATE: Steel SCREW & NUT: Steel SPRING WASHER: Steel FOR LOADS UP TO:160 kgf (352.7 lbf) FEATURES: Simple design and economical Can be Installed in small space Can support heavy loads due to the relatively high spring constant Allows mounting in various orientations in compression and slanted angle loading

ISOLATOR: Rubber

PLATE: Steel

SCREW & NUT: Steel

SPRING WASHER: Steel

FOR LOADS UP TO:160 kgf (352.7 lbf)

FEATURES:

  • Simple design and economical
  • Can be Installed in small space
  • Can support heavy loads due to the relatively high spring constant
  • Allows mounting in various orientations in compression and slanted angle loading
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z50MMKLB5060
Product Name Base Mount - Hollow Flange Type (Metric)
Application Vibration Isolation
Type Compression Mount; Base Mount
Features Threaded Stud
Load Capacity 352.80 lbs (160.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
End Cap - NDAQ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Leveling
Type Compression Mount
Features Metric
View Details
Metal Swivel Base Stud Mount Leveling Foot - HVTL-1SS - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Stainless Steel; Swivel Heads; Threaded Stud
View Details
Double Deflection Isolator - RDP-Double-Deflection-Isolators-w/-Positioning-Pin - Isotech, Inc.
Specs
Application Vibration Isolation
Type Double Deflection Isolator
View Details