Advanced Antivibration Components - AAC Leveling Mount Round (Metric) V11Z25MM14A

Description
BOLT & NUT : Steel, Zinc Plated BEARING PLATE: Steel HOUSING: Steel, Painted ISOLATOR: Neoprene
Description
BOLT & NUT : Steel, Zinc Plated BEARING PLATE: Steel HOUSING: Steel, Painted ISOLATOR: Neoprene

Suppliers

Company
Product
Description
Supplier Links
Leveling Mount Round (Metric) - V11Z25MM14A - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Leveling Mount Round (Metric)
V11Z25MM14A
Leveling Mount Round (Metric) V11Z25MM14A
BOLT & NUT : Steel, Zinc Plated BEARING PLATE: Steel HOUSING: Steel, Painted ISOLATOR: Neoprene

BOLT & NUT : Steel, Zinc Plated

BEARING PLATE: Steel

HOUSING: Steel, Painted

ISOLATOR: Neoprene

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z25MM14A
Product Name Leveling Mount Round (Metric)
Application Leveling
Type Leveling Foot
Features Threaded Stud
Load Capacity 1416.49 lbs (642.40 kg)
Adjustment Range 0.75 inch (19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - QUIET POD Active Isolation System- QuiET - ETEL S.A.
Specs
Application Vibration Isolation
Type Active Isolation System
View Details
Cylindrical Mount, 28.5N Max. Compression Load, 16N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M302BM410 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 6.41 lbs (2.91 kg)
View Details
LEVELING GLIDE - ADWS40-10-50 - ADWS40-10-50 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details
Anti Vibration Mount-for.125
Specs
Application Vibration Isolation
Features Threaded Stud
View Details