Advanced Antivibration Components - AAC Conical Vibration Mounts V12Z03M056078

Description
MATERIAL: Body – Steel, Zinc Plated Isolator – Natural Rubber / Styrene-Butadiene Rubber Compound, 60 ± 5 Durometer
Datasheet
Description
MATERIAL: Body – Steel, Zinc Plated Isolator – Natural Rubber / Styrene-Butadiene Rubber Compound, 60 ± 5 Durometer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conical Vibration Mounts - V12Z03M056078 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Conical Vibration Mounts
V12Z03M056078
Conical Vibration Mounts V12Z03M056078
MATERIAL: Body – Steel, Zinc Plated Isolator – Natural Rubber / Styrene-Butadiene Rubber Compound, 60 ± 5 Durometer

MATERIAL: Body – Steel, Zinc Plated
Isolator – Natural Rubber / Styrene-Butadiene
Rubber Compound, 60 ± 5 Durometer

Supplier's Site Datasheet
Conical Suspension Vibration Mount - V12Z03M056078 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Conical Suspension Vibration Mount
V12Z03M056078
Conical Suspension Vibration Mount V12Z03M056078
BODY: Steel, Zinc Plated ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound FOR COMPRESSION LOADS UP TO: 1632 kgf (3598 lb.)

BODY:
Steel, Zinc Plated
ISOLATOR: (60 ±5 Durometer)
Natural Rubber / Styrene-Butadiene Rubber Compound
FOR COMPRESSION LOADS UP TO:
1632 kgf (3598 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts Vibration Isolators and Machine Mounts
Product Number V12Z03M056078 V12Z03M056078
Product Name Conical Vibration Mounts Conical Suspension Vibration Mount
Application Vibration Isolation Vibration Isolation
Type Compression Mount
Features Anchoring Holes
Load Capacity 899.64 lbs (408.00 kg) 899.00 lbs (407.71 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1623240 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 361.62 lbs (164.00 kg)
Thickness 0.98 inch (25.00 mm)
View Details
Original Series Socket Style w/Delrin® Base - Steel - NP300B - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details
Threaded Leveling Mounts - 32671 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
Solo Unitized Center Bolt Mount, 60lbs Nominal Load Rating, 0.01in. Nominal Deflection Rating, 0.75in. Diameter. Material: Natural Rubber. - A10Z42-1010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 0.55 inch (13.97 mm)
View Details