Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Metric) V11Y02MSMMKA12

Description
ISOLATOR: Rubber PLATES & SCREWS: Stainless Steel FOR LOADS UP TO: 250 kgf (551.2 lbf) FEATURES: • Simple design and economical • Can be Installed in small space • Can support heavy loads due to the relatively high spring constant • Allows mounting in various orientations in compression, shear and slanted angle loading.
Description
ISOLATOR: Rubber PLATES & SCREWS: Stainless Steel FOR LOADS UP TO: 250 kgf (551.2 lbf) FEATURES: • Simple design and economical • Can be Installed in small space • Can support heavy loads due to the relatively high spring constant • Allows mounting in various orientations in compression, shear and slanted angle loading.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Metric) - V11Y02MSMMKA12 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Metric)
V11Y02MSMMKA12
Cylindrical Vibration Mount (Metric) V11Y02MSMMKA12
ISOLATOR: Rubber PLATES & SCREWS: Stainless Steel FOR LOADS UP TO: 250 kgf (551.2 lbf) FEATURES: • Simple design and economical • Can be Installed in small space • Can support heavy loads due to the relatively high spring constant • Allows mounting in various orientations in compression, shear and slanted angle loading.

ISOLATOR: Rubber

PLATES & SCREWS: Stainless Steel

FOR LOADS UP TO: 250 kgf (551.2 lbf)

FEATURES:

• Simple design and economical
• Can be Installed in small space
• Can support heavy loads due to the relatively high spring constant
• Allows mounting in various orientations in compression, shear and slanted angle loading.

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Y02MSMMKA12
Product Name Cylindrical Vibration Mount (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 24.25 lbs (11.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Anti Vibration Mountings (Single) - TC-VIBY - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 0.00 to 1699.49 lbs (0.00 to 770.74 kg)
View Details
High Value Series Socket Style - Steel w/Nickel Finish - HVP304B3 - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details
Spring Floor Mounted Non-Seismic Isolator - CAL-Aluminum-Housed-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details