Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Metric) V12Z02MMM404028

Description
FASTENERS: Steel, Zinc Plated ISOLATOR: Natural Rubber / Styrene-Butadiene Rubber Compound FOR COMPRESSION LOADS OF: 15.3 to 713 kgf (33.7 to 1574 lb.) FOR SHEAR LOADS OF: 2 to 112 kgf (4.4 to 247 lb.)
Description
FASTENERS: Steel, Zinc Plated ISOLATOR: Natural Rubber / Styrene-Butadiene Rubber Compound FOR COMPRESSION LOADS OF: 15.3 to 713 kgf (33.7 to 1574 lb.) FOR SHEAR LOADS OF: 2 to 112 kgf (4.4 to 247 lb.)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Metric) - V12Z02MMM404028 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Metric)
V12Z02MMM404028
Cylindrical Vibration Mount (Metric) V12Z02MMM404028
FASTENERS: Steel, Zinc Plated ISOLATOR: Natural Rubber / Styrene-Butadiene Rubber Compound FOR COMPRESSION LOADS OF: 15.3 to 713 kgf (33.7 to 1574 lb.) FOR SHEAR LOADS OF: 2 to 112 kgf (4.4 to 247 lb.)

FASTENERS: Steel, Zinc Plated

ISOLATOR: Natural Rubber / Styrene-Butadiene Rubber Compound

FOR COMPRESSION LOADS OF: 15.3 to 713 kgf (33.7 to 1574 lb.)

FOR SHEAR LOADS OF: 2 to 112 kgf (4.4 to 247 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z02MMM404028
Product Name Cylindrical Vibration Mount (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 240.57 lbs (109.10 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Tapped) - VD5 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.78 to 777.81 lbs (8.97 to 352.75 kg)
View Details
High Value Series Stud Style - Stainless Steel - HVSSPM20S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Ceiling Mounted Vibration Hanger - URC-Standard-Universal-Restraint-Clips - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details