HANDLE:Cast Iron, Painted
BOLT & NUT: Steel, Zinc Plated
HOUSING: Cast Iron, Painted
ISOLATOR: Neoprene
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V11Z12MLM11 |
| Product Name | Level Mount - Reg. Handle Type (Metric) |
| Application | Leveling |
| Type | Leveling Foot |
| Features | Threaded Stud |
| Load Capacity | 630.63 lbs (286.00 kg) |