Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Metric) V12Z02MMM752537

Description
FASTENERS: Steel, Zinc Plated ISOLATOR: Natural Rubber / Styrene-Butadiene Rubber Compound FOR COMPRESSION LOADS OF: 15.3 to 713 kgf (33.7 to 1574 lb.) FOR SHEAR LOADS OF: 2 to 112 kgf (4.4 to 247 lb.)
Description
FASTENERS: Steel, Zinc Plated ISOLATOR: Natural Rubber / Styrene-Butadiene Rubber Compound FOR COMPRESSION LOADS OF: 15.3 to 713 kgf (33.7 to 1574 lb.) FOR SHEAR LOADS OF: 2 to 112 kgf (4.4 to 247 lb.)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Metric) - V12Z02MMM752537 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Metric)
V12Z02MMM752537
Cylindrical Vibration Mount (Metric) V12Z02MMM752537
FASTENERS: Steel, Zinc Plated ISOLATOR: Natural Rubber / Styrene-Butadiene Rubber Compound FOR COMPRESSION LOADS OF: 15.3 to 713 kgf (33.7 to 1574 lb.) FOR SHEAR LOADS OF: 2 to 112 kgf (4.4 to 247 lb.)

FASTENERS: Steel, Zinc Plated

ISOLATOR: Natural Rubber / Styrene-Butadiene Rubber Compound

FOR COMPRESSION LOADS OF: 15.3 to 713 kgf (33.7 to 1574 lb.)

FOR SHEAR LOADS OF: 2 to 112 kgf (4.4 to 247 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z02MMM752537
Product Name Cylindrical Vibration Mount (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 858.85 lbs (389.50 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1712627 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 39.69 lbs (18.00 kg)
Thickness 1.97 inch (50.00 mm)
View Details
Toggle Pads - Steel or Steel with Delrin® Pads - P302 - Vlier
Specs
Application Leveling
Type Leveling Pad
Features Stainless Steel; Swivel Heads
View Details
Cylinderical Mount > Suitable for Shear & Compression Load. - A10Z 2-304C - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 16.00 lbs (7.26 kg)
View Details