Advanced Antivibration Components - AAC Ring Type Vibration Mount (Inch) V10Z 8-132

Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR LOADS OF: 1 to 20 pounds (0.45 to 9.07 kgf)
Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR LOADS OF: 1 to 20 pounds (0.45 to 9.07 kgf)

Suppliers

Company
Product
Description
Supplier Links
Ring Type Vibration Mount (Inch) - V10Z 8-132 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Ring Type Vibration Mount (Inch)
V10Z 8-132
Ring Type Vibration Mount (Inch) V10Z 8-132
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR LOADS OF: 1 to 20 pounds (0.45 to 9.07 kgf)

FASTENER: Steel, Zinc Plated

ISOLATOR: Natural Rubber

FOR LOADS OF: 1 to 20 pounds (0.45 to 9.07 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 8-132
Product Name Ring Type Vibration Mount (Inch)
Application Vibration Isolation
Type Universal Mount
Features Threaded Stud
Load Capacity 5.00 lbs (2.27 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Type C Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 8.00 to 100.00 inch (203 to 2540 mm)
View Details
Compact Wire Rope Isolator - CR6-200 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
Features Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel
View Details
Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Stud / Stud) - VD1 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.11 to 921.68 lbs (8.67 to 418.00 kg)
View Details