Advanced Antivibration Components - AAC Base Plate Fastened Mount - Flange Type (Metric) V10Z77MAGB-D30

Description
ISOLATOR: Ozone-Resistant Natural Rubber (55 Shore A) BOLT: DIN 976 NUT: DIN 934 WASHER: DIN 9021 BASE: Carbon Steel • • EXCELLENT TEAR RESISTANCE STUD IS REMOVABLE FOR FEMALE THREAD ATTACHMENT
Description
ISOLATOR: Ozone-Resistant Natural Rubber (55 Shore A) BOLT: DIN 976 NUT: DIN 934 WASHER: DIN 9021 BASE: Carbon Steel • • EXCELLENT TEAR RESISTANCE STUD IS REMOVABLE FOR FEMALE THREAD ATTACHMENT

Suppliers

Company
Product
Description
Supplier Links
Base Plate Fastened Mount - Flange Type (Metric) - V10Z77MAGB-D30 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Plate Fastened Mount - Flange Type (Metric)
V10Z77MAGB-D30
Base Plate Fastened Mount - Flange Type (Metric) V10Z77MAGB-D30
ISOLATOR: Ozone-Resistant Natural Rubber (55 Shore A) BOLT: DIN 976 NUT: DIN 934 WASHER: DIN 9021 BASE: Carbon Steel • • EXCELLENT TEAR RESISTANCE STUD IS REMOVABLE FOR FEMALE THREAD ATTACHMENT

ISOLATOR: Ozone-Resistant Natural Rubber (55 Shore A)

BOLT: DIN 976

NUT: DIN 934

WASHER: DIN 9021

BASE: Carbon Steel

•
•
EXCELLENT TEAR RESISTANCE
STUD IS REMOVABLE FOR FEMALE THREAD ATTACHMENT
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z77MAGB-D30
Product Name Base Plate Fastened Mount - Flange Type (Metric)
Application Vibration Isolation
Type Compression Mount; Base Mount
Features Threaded Stud
Load Capacity 157.36 lbs (71.37 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Sud / Tapped) - VD2 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 19.11 to 3153.94 lbs (8.67 to 1430.36 kg)
View Details
High Value Series Stud Style - Stainless Steel - HVSSP306S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Ceiling Mounted Vibration Hanger - HRSA-Spring-&-Elastomeric-Angularity-Hangers - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details