Advanced Antivibration Components - AAC Vibration Vibration Mount - Silicone Gel (Metric) V10Z64MMN03

Description
STUD: Steel, Trivalent Chromate Plated BODY: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)
Description
STUD: Steel, Trivalent Chromate Plated BODY: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)

Suppliers

Company
Product
Description
Supplier Links
Vibration Vibration Mount - Silicone Gel (Metric) - V10Z64MMN03 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Vibration Vibration Mount - Silicone Gel (Metric)
V10Z64MMN03
Vibration Vibration Mount - Silicone Gel (Metric) V10Z64MMN03
STUD: Steel, Trivalent Chromate Plated BODY: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)

STUD: Steel, Trivalent Chromate Plated

BODY: Silicone Gel

TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z64MMN03
Product Name Vibration Vibration Mount - Silicone Gel (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 7.72 lbs (3.50 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Leveling Mounts - 32666 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
Wire Rope Isolator - WR12-700-08 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
Features Anchoring Holes; Metric (optional feature); Oil Resistant; Stainless Steel; RoHS Compliant
View Details
Anti-Vibration Materials for Anchor-Free Seismic Restraint - Tack Gel - Links-Japan, LLC
Specs
Application Vibration Isolation
Type Dampening Pad
View Details
Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details