Advanced Antivibration Components - AAC Ring Type Vibration Mount (Inch) V10Z 8-112

Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR LOADS OF: 1 to 20 pounds (0.45 to 9.07 kgf)
Description
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR LOADS OF: 1 to 20 pounds (0.45 to 9.07 kgf)

Suppliers

Company
Product
Description
Supplier Links
Ring Type Vibration Mount (Inch) - V10Z 8-112 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Ring Type Vibration Mount (Inch)
V10Z 8-112
Ring Type Vibration Mount (Inch) V10Z 8-112
FASTENER: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR LOADS OF: 1 to 20 pounds (0.45 to 9.07 kgf)

FASTENER: Steel, Zinc Plated

ISOLATOR: Natural Rubber

FOR LOADS OF: 1 to 20 pounds (0.45 to 9.07 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 8-112
Product Name Ring Type Vibration Mount (Inch)
Application Vibration Isolation
Type Universal Mount
Features Threaded Stud
Load Capacity 1.00 lbs (0.45 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA80 / LVE80 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
Toggle Pads - Steel or Steel with Delrin® Pads - NP304 - Vlier
Specs
Application Leveling
Type Leveling Pad
Features Stainless Steel; Swivel Heads
View Details
Ceiling Mounted Vibration Hanger - Seismic-Cable - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details