Advanced Antivibration Components - AAC Base Plate Fastened Mount - Flange Type (Metric) V10Z77MAGB-D30B

Description
ISOLATOR: Ozone-Resistant Natural Rubber (55 Shore A) BOLT: DIN 976 NUT: DIN 934 WASHER: DIN 9021 BASE: Carbon Steel • • EXCELLENT TEAR RESISTANCE STUD IS REMOVABLE FOR FEMALE THREAD ATTACHMENT
Description
ISOLATOR: Ozone-Resistant Natural Rubber (55 Shore A) BOLT: DIN 976 NUT: DIN 934 WASHER: DIN 9021 BASE: Carbon Steel • • EXCELLENT TEAR RESISTANCE STUD IS REMOVABLE FOR FEMALE THREAD ATTACHMENT

Suppliers

Company
Product
Description
Supplier Links
Base Plate Fastened Mount - Flange Type (Metric) - V10Z77MAGB-D30B - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Plate Fastened Mount - Flange Type (Metric)
V10Z77MAGB-D30B
Base Plate Fastened Mount - Flange Type (Metric) V10Z77MAGB-D30B
ISOLATOR: Ozone-Resistant Natural Rubber (55 Shore A) BOLT: DIN 976 NUT: DIN 934 WASHER: DIN 9021 BASE: Carbon Steel • • EXCELLENT TEAR RESISTANCE STUD IS REMOVABLE FOR FEMALE THREAD ATTACHMENT

ISOLATOR: Ozone-Resistant Natural Rubber (55 Shore A)

BOLT: DIN 976

NUT: DIN 934

WASHER: DIN 9021

BASE: Carbon Steel

•
•
EXCELLENT TEAR RESISTANCE
STUD IS REMOVABLE FOR FEMALE THREAD ATTACHMENT
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z77MAGB-D30B
Product Name Base Plate Fastened Mount - Flange Type (Metric)
Application Vibration Isolation
Type Compression Mount; Base Mount
Features Threaded Stud
Load Capacity 112.40 lbs (50.98 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1712636 - RS Components, Ltd.
Specs
Application Vibration Isolation
Features Stainless Steel
Load Capacity 895.63 lbs (406.18 kg)
View Details
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/4-20 Threads, 1.00 in Base Diameter - HVTLE-15N - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
Flat Feet - 19354 - Jergens, Inc.
Jergens, Inc.
Specs
Features Metric
View Details
The minimum shear & compression load for 81% isolation - A10Z 1-323A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 6.80 lbs (3.08 kg)
View Details