Advanced Antivibration Components - AAC Bolt Mount - Sandwich Type V11Z42MRE038

Description
ISOLATOR: Natural Rubber PLATES & SLEEVE: Steel, Painted APPLICATIONS: CONSTRUCTION MACHINERY: ENGINES, CABINS, FUEL TANKS, RADIATORS. GENERAL INDUSTRIAL MACHINERY: ENGINES, GENERATORS. OTHERS: PANEL COVER ATTACHMENTS.
Description
ISOLATOR: Natural Rubber PLATES & SLEEVE: Steel, Painted APPLICATIONS: CONSTRUCTION MACHINERY: ENGINES, CABINS, FUEL TANKS, RADIATORS. GENERAL INDUSTRIAL MACHINERY: ENGINES, GENERATORS. OTHERS: PANEL COVER ATTACHMENTS.

Suppliers

Company
Product
Description
Supplier Links
Bolt Mount - Sandwich Type - V11Z42MRE038 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Bolt Mount - Sandwich Type
V11Z42MRE038
Bolt Mount - Sandwich Type V11Z42MRE038
ISOLATOR: Natural Rubber PLATES & SLEEVE: Steel, Painted APPLICATIONS: CONSTRUCTION MACHINERY: ENGINES, CABINS, FUEL TANKS, RADIATORS. GENERAL INDUSTRIAL MACHINERY: ENGINES, GENERATORS. OTHERS: PANEL COVER ATTACHMENTS.

ISOLATOR: Natural Rubber

PLATES & SLEEVE: Steel, Painted

APPLICATIONS:

  • CONSTRUCTION MACHINERY: ENGINES, CABINS, FUEL TANKS, RADIATORS.
  • GENERAL INDUSTRIAL MACHINERY: ENGINES, GENERATORS.
  • OTHERS: PANEL COVER ATTACHMENTS.
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z42MRE038
Product Name Bolt Mount - Sandwich Type
Application Vibration Isolation
Type Bushing Mount
Features Anchoring Holes
Load Capacity 88.20 lbs (40.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Anti Vibration Mountings (Single) - TC-VIBY - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 0.00 to 1699.49 lbs (0.00 to 770.74 kg)
View Details
Original Series Socket Style - Steel Base & Socket - FP304B - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details
Spring Floor Mounted Non-Seismic Isolator - M-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details