Advanced Antivibration Components - AAC Rectangular Vibration Mount (Inch) V10Z 6-520B (Compression)

Description
ISOLATOR: Natural Rubber BASE: Steel FOR COMPRESSION LOADS TO: 1475 Pounds (669 kgf) FOR SHEAR LOADS TO: 440 Pounds (200 kgf)
Description
ISOLATOR: Natural Rubber BASE: Steel FOR COMPRESSION LOADS TO: 1475 Pounds (669 kgf) FOR SHEAR LOADS TO: 440 Pounds (200 kgf)

Suppliers

Company
Product
Description
Supplier Links
Rectangular Vibration Mount (Inch) - V10Z 6-520B (Compression) - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Rectangular Vibration Mount (Inch)
V10Z 6-520B (Compression)
Rectangular Vibration Mount (Inch) V10Z 6-520B (Compression)
ISOLATOR: Natural Rubber BASE: Steel FOR COMPRESSION LOADS TO: 1475 Pounds (669 kgf) FOR SHEAR LOADS TO: 440 Pounds (200 kgf)

ISOLATOR: Natural Rubber

BASE: Steel

FOR COMPRESSION LOADS TO: 1475 Pounds (669 kgf)

FOR SHEAR LOADS TO: 440 Pounds (200 kgf)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z 6-520B (Compression)
Product Name Rectangular Vibration Mount (Inch)
Application Vibration Isolation
Type Compression Mount
Features Threaded Stud
Load Capacity 1475.00 lbs (668.93 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1712616 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 10.36 lbs (4.70 kg)
Thickness 0.31 inch (8.00 mm)
View Details
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 5/8-11 Threads, 2.500 in Base Diameter - HVTLE-30 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
20mm Width X 20mm Length X 10mm Thick Silicone Gel Chip With Good Chemical Resistance - A10Z62MGC8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
View Details