Advanced Antivibration Components - AAC Base Mount - Internal Stopper (Metric) V11Z55MMSB080

Description
ISOLATOR: Natural Rubber SCREW & PLATE: Steel, Zinc Plated BASE: Steel, Zinc Plated APPLICATIONS: • TRANSFORMERS • ELECTRICDISTRIBUTION PANELS • UNINTERRUPTIBLEPOWER SUPPLIES • DISTRIBUTIONPIPESUPP ORTS • VENTILATIONUNITS FEATURES: • • Thebuilt-instopperfo rearthquakeprotectio nreducespartscountan dinstallationlaborle adingtocostreduction . Reducesspacerequirem entforinstallation.
Description
ISOLATOR: Natural Rubber SCREW & PLATE: Steel, Zinc Plated BASE: Steel, Zinc Plated APPLICATIONS: • TRANSFORMERS • ELECTRICDISTRIBUTION PANELS • UNINTERRUPTIBLEPOWER SUPPLIES • DISTRIBUTIONPIPESUPP ORTS • VENTILATIONUNITS FEATURES: • • Thebuilt-instopperfo rearthquakeprotectio nreducespartscountan dinstallationlaborle adingtocostreduction . Reducesspacerequirem entforinstallation.

Suppliers

Company
Product
Description
Supplier Links
Base Mount - Internal Stopper (Metric) - V11Z55MMSB080 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Mount - Internal Stopper (Metric)
V11Z55MMSB080
Base Mount - Internal Stopper (Metric) V11Z55MMSB080
ISOLATOR: Natural Rubber SCREW & PLATE: Steel, Zinc Plated BASE: Steel, Zinc Plated APPLICATIONS: • TRANSFORMERS • ELECTRICDISTRIBUTION PANELS • UNINTERRUPTIBLEPOWER SUPPLIES • DISTRIBUTIONPIPESUPP ORTS • VENTILATIONUNITS FEATURES: • • Thebuilt-instopperfo rearthquakeprotectio nreducespartscountan dinstallationlaborle adingtocostreduction . Reducesspacerequirem entforinstallation.

ISOLATOR: Natural Rubber

SCREW & PLATE: Steel, Zinc Plated

BASE: Steel, Zinc Plated

APPLICATIONS:

• TRANSFORMERS
• ELECTRICDISTRIBUTIONPANELS
• UNINTERRUPTIBLEPOWERSUPPLIES
• DISTRIBUTIONPIPESUPPORTS
• VENTILATIONUNITS

FEATURES:

•
•
Thebuilt-instopperforearthquakeprotectionreducespartscountandinstallationlaborleadingtocostreduction.
Reducesspacerequirementforinstallation.
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z55MMSB080
Product Name Base Mount - Internal Stopper (Metric)
Application Vibration Isolation
Type Compression Mount; Base Mount
Features Threaded Stud
Load Capacity 904.05 lbs (410.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1712587 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 470.46 lbs (213.36 kg)
Thickness 1.97 inch (50.00 mm)
View Details
LMS Anti-Vibration Levelers - LMS-M112124 - Vlier
Specs
Application Leveling
Features Swivel Heads
Load Capacity 400.00 to 1200.00 lbs (181.41 to 544.22 kg)
View Details
Tapped Leveling Mounts - 32658 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
2.98
Specs
Application Vibration Isolation
Load Capacity 45.00 lbs (20.41 kg)
Thickness 1.00 inch (25.40 mm)
View Details