DIAPHRAGM: Synthetic Rubber
BODY: Steel, Painted
OPERATING TEMPERATURE: -20ºC to +60ºC (-4ºF to +140ºF)
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V11Z48MPSD0100 |
| Product Name | Air Spring (Metric) |
| Application | Vibration Isolation |
| Type | Air Spring |
| Features | Anchoring Holes |
| Load Capacity | 102.00 lbs (46.26 kg) |