Advanced Antivibration Components - AAC Base Mount - Flange Type Female (Metric) V11Z51MFRB040

Description
ISOLATOR: Rubber PLATES: Steel NUT: Steel FOR LOADS UP TO: 280 kgf (617.3 lbf FEATURES: Simple design and easy to install Embedded nut allows smaller space for attaching bolt Allows mounting in various orientations in compression, shear and slanted angle loading
Description
ISOLATOR: Rubber PLATES: Steel NUT: Steel FOR LOADS UP TO: 280 kgf (617.3 lbf FEATURES: Simple design and easy to install Embedded nut allows smaller space for attaching bolt Allows mounting in various orientations in compression, shear and slanted angle loading

Suppliers

Company
Product
Description
Supplier Links
Base Mount - Flange Type Female (Metric) - V11Z51MFRB040 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Mount - Flange Type Female (Metric)
V11Z51MFRB040
Base Mount - Flange Type Female (Metric) V11Z51MFRB040
ISOLATOR: Rubber PLATES: Steel NUT: Steel FOR LOADS UP TO: 280 kgf (617.3 lbf FEATURES: Simple design and easy to install Embedded nut allows smaller space for attaching bolt Allows mounting in various orientations in compression, shear and slanted angle loading

ISOLATOR: Rubber

PLATES: Steel

NUT: Steel

FOR LOADS UP TO: 280 kgf (617.3 lbf

FEATURES:

  • Simple design and easy to install
  • Embedded nut allows smaller space for attaching bolt
  • Allows mounting in various orientations in compression, shear and slanted angle loading
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z51MFRB040
Product Name Base Mount - Flange Type Female (Metric)
Application Vibration Isolation
Type Compression Mount; Base Mount
Features Threaded Stud
Load Capacity 156.56 lbs (71.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Stud) - VD4 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 12.36 to 777.81 lbs (5.61 to 352.75 kg)
View Details
Original Series Stud Style w/Delrin® Base - Steel - NP298S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Spring Floor Mounted Non-Seismic Isolator - AB-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details