UPPER CASE, LOWER CASE & BASE PLATE: Steel
SHEET: Rubber
FOR STANDARD LOADS OF: 60±10 to 1000±50 kgf (132±22 to 2200±110 lb.)
OPERATING TEMPERATURE: +23 ±3°C (+73.4 ±5.4°F)
APPLICATIONS:
• ELECTRON MICROSCOPE
• LIQUID CRYSTAL INSPECTION EQUIPMENT
FEATURES:
• Isolates both vertical and horizontal movement
• Superior damping
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V11Z69-MKSC0500B |
| Product Name | Isolator - Spring Type (Metric) |
| Application | Vibration Isolation |
| Type | Circular Isolator |
| Features | Anchoring Holes |
| Load Capacity | 1102.50 lbs (500.00 kg) |