Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Metric) V12Z02MMB502028

Description
FASTENERS: Steel, Zinc Plated ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 10.2 TO 480.3 kgf (22.5 TO 1059 lb.)
Description
FASTENERS: Steel, Zinc Plated ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 10.2 TO 480.3 kgf (22.5 TO 1059 lb.)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Metric) - V12Z02MMB502028 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Metric)
V12Z02MMB502028
Cylindrical Vibration Mount (Metric) V12Z02MMB502028
FASTENERS: Steel, Zinc Plated ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 10.2 TO 480.3 kgf (22.5 TO 1059 lb.)

FASTENERS: Steel, Zinc Plated

ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound.

FOR COMPRESSION LOADS OF: 10.2 TO 480.3 kgf (22.5 TO 1059 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z02MMB502028
Product Name Cylindrical Vibration Mount (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 263.06 lbs (119.30 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA100 / LVE100 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
High Value Series Socket Style - Stainless Steel - HVSSP298B - Vlier
Specs
Application Leveling
Type Socket
Features Stainless Steel; Swivel Heads
View Details
Ceiling Mounted Vibration Hanger - HSPA-Spring-Pre-Positioning-&-Angularity-Hangers - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details