Advanced Antivibration Components - AAC Datasheets for Bumpers
Bumpers are elastomeric hardware devices used for edge protection, cushioning, and impact absorption.
Bumpers: Learn more
| Product Name | Notes |
|---|---|
| BUMPER: High-Performance Elastomer-Polyester TEMPERATURE RANGE: -40°F to +120°F (-40°C to +48.9°C) • OUTDOOR ENVIRONMENTS • HIGH-PERFORMANCE • HIGHLY INERT TO MOST CHEMICALS AND LUBRICANTS | |
| BUMPER: Molded Polyurethane (Pressure-Sensitive) , Self-Adhesive APPLICATIONS: • CABINETRY • PICTURE FRAMES • DOORS AND WINDOWS • APPLIANCES • ELECTRONICS • FURNITURE • TROPHIES • OFFICE EQUIPMENT • BOATING • | |
| FASTNERS: Steel, Zinc Plated ISOLATOR: Natural Rubber FOR LOADS OF: 20 to 28 kgf (44 to 62 lb.) | |
| ISOLATOR: Natural Rubber BASE: Steel FOR LOADS OF: 1200 Pounds (544 kgf) | |
| ISOLATOR: Natural Rubber BASE: Steel FOR LOADS OF: 4700 Pounds (2132 kgf) | |
| Molded Polyurethane (Pressure-Sensitive) , Self-Adhesive | |
| Sorbothane® Polyether-Based Polyurethane With Pressure Sensitive Adhesive APPLICATIONS: • A QUICK AND COST-EFFECTIVE METHOD OF ISOLATING BENCH EQUIPMENT, SMALL MACHINERY AND AUDIO EQUIPMENT | |
| ISOLATOR: High Damping Rubber PLATE & SCREW: Steel, Zinc Plated FEATURES: • Effective in neutralizing large shock loads. It allows soft impact with increasing bending and spring constant which results... | |
| ISOLATOR: Natural Rubber PLATE: Steel, Zinc Plated FEATURES: • • • Effective in neutralizing large shock loads. It allows soft impact with increasing bending and spring constant which results in... | |
| BUMPER: Elastomer PERFORMANCE: • Will not rust • Will not absorb moisture • Performs well from -40°F to +150°F (-40°C to +66°C) • Survives in applications up to +275°F (+135°C)... |