FASTENERS: Steel, Zinc Plated
ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound.
FOR COMPRESSION LOADS OF: 10.2 TO 480.3 kgf (22.5 TO 1059 lb.)
| Advanced Antivibration Components - AAC | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | V12Z02MMB251518 |
| Product Name | Cylindrical Vibration Mount (Metric) |
| Application | Vibration Isolation |
| Type | Stud Plate Mount |
| Features | Threaded Stud |
| Load Capacity | 65.27 lbs (29.60 kg) |