Advanced Antivibration Components - AAC Base Mount - Silicone Gel Type V10Z64-SF10

Description
STUD: Stainless Steel BODY: Silicone Gel FLANGE PLATE: Stainless Steel TEMPERATURE RANGE: -40°F to +392°F (-40°C to +200°C) • DAMPS LOW FREQUENCY VIBRATIONS • FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS • CAN BE USED WHEN SPACE IS LIMITED • TO BE USED IN COMPRESSION ONLY
Description
STUD: Stainless Steel BODY: Silicone Gel FLANGE PLATE: Stainless Steel TEMPERATURE RANGE: -40°F to +392°F (-40°C to +200°C) • DAMPS LOW FREQUENCY VIBRATIONS • FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS • CAN BE USED WHEN SPACE IS LIMITED • TO BE USED IN COMPRESSION ONLY

Suppliers

Company
Product
Description
Supplier Links
Base Mount - Silicone Gel Type - V10Z64-SF10 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Mount - Silicone Gel Type
V10Z64-SF10
Base Mount - Silicone Gel Type V10Z64-SF10
STUD: Stainless Steel BODY: Silicone Gel FLANGE PLATE: Stainless Steel TEMPERATURE RANGE: -40°F to +392°F (-40°C to +200°C) • DAMPS LOW FREQUENCY VIBRATIONS • FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS • CAN BE USED WHEN SPACE IS LIMITED • TO BE USED IN COMPRESSION ONLY

STUD: Stainless Steel

BODY: Silicone Gel

FLANGE PLATE: Stainless Steel

TEMPERATURE RANGE: -40°F to +392°F (-40°C to +200°C)

• DAMPS LOW FREQUENCY VIBRATIONS
• FOR SMALL TO INTERMEDIATE LOAD APPLICATIONS
• CAN BE USED WHEN SPACE IS LIMITED
• TO BE USED IN COMPRESSION ONLY

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z64-SF10
Product Name Base Mount - Silicone Gel Type
Application Vibration Isolation
Type Compression Mount; Base Mount
Features Threaded Stud
Load Capacity 27.60 lbs (12.52 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Type B Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 6.00 to 45.00 inch (152 to 1143 mm)
View Details
WEAR™ Pipe Restraint - 1.5-1.0-23 - Enidine Inc.
Specs
Application Vibration Isolation
Type Wire Energy Absorbing Rope Isolator
Features Anchoring Holes; Metric (optional feature)
View Details
Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Sud / Tapped) - VD2 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 19.11 to 3153.94 lbs (8.67 to 1430.36 kg)
View Details