Advanced Antivibration Components - AAC Level Mount - Reg. Handle Type (Metric) V11Z12MLM16

Description
HANDLE:Cast Iron, Painted BOLT & NUT: Steel, Zinc Plated HOUSING: Cast Iron, Painted ISOLATOR: Neoprene
Description
HANDLE:Cast Iron, Painted BOLT & NUT: Steel, Zinc Plated HOUSING: Cast Iron, Painted ISOLATOR: Neoprene

Suppliers

Company
Product
Description
Supplier Links
Level Mount - Reg. Handle Type (Metric) - V11Z12MLM16 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Level Mount - Reg. Handle Type (Metric)
V11Z12MLM16
Level Mount - Reg. Handle Type (Metric) V11Z12MLM16
HANDLE:Cast Iron, Painted BOLT & NUT: Steel, Zinc Plated HOUSING: Cast Iron, Painted ISOLATOR: Neoprene

HANDLE:Cast Iron, Painted

BOLT & NUT: Steel, Zinc Plated

HOUSING: Cast Iron, Painted

ISOLATOR: Neoprene

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z12MLM16
Product Name Level Mount - Reg. Handle Type (Metric)
Application Leveling
Type Leveling Foot
Features Threaded Stud
Load Capacity 2698.92 lbs (1224.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Screw Dampers - SCD - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 51.70 to 101.16 lbs (23.45 to 45.88 kg)
View Details
Original Series Socket Style w/Elastomer Pad - Stainless Steel - ESSP298B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Stainless Steel; Swivel Heads
View Details
Vibration Isolator - Steel-Vibration-Isolation-Bases - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details