Advanced Antivibration Components - AAC Air Spring (Metric) V11Z48MPSD0400

Description
DIAPHRAGM: Synthetic Rubber BODY: Steel, Painted OPERATING TEMPERATURE: -20ºC to +60ºC (-4ºF to +140ºF)
Description
DIAPHRAGM: Synthetic Rubber BODY: Steel, Painted OPERATING TEMPERATURE: -20ºC to +60ºC (-4ºF to +140ºF)

Suppliers

Company
Product
Description
Supplier Links
Air Spring (Metric) - V11Z48MPSD0400 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Air Spring (Metric)
V11Z48MPSD0400
Air Spring (Metric) V11Z48MPSD0400
DIAPHRAGM: Synthetic Rubber BODY: Steel, Painted OPERATING TEMPERATURE: -20ºC to +60ºC (-4ºF to +140ºF)

DIAPHRAGM: Synthetic Rubber

BODY: Steel, Painted

OPERATING TEMPERATURE: -20ºC to +60ºC (-4ºF to +140ºF)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z48MPSD0400
Product Name Air Spring (Metric)
Application Vibration Isolation
Type Air Spring
Features Anchoring Holes
Load Capacity 408.00 lbs (185.03 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1264975 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 212.12 lbs (96.20 kg)
Thickness 1.18 inch (30.00 mm)
View Details
LMS Anti-Vibration Levelers - LMS-12082 - Vlier
Specs
Application Leveling
Features Swivel Heads
Load Capacity 200.00 to 800.00 lbs (90.70 to 362.81 kg)
View Details
Adjustable Clamp Heels - 47211 - Jergens, Inc.
Specs
Features Metric; Threaded Stud
View Details
Cylindrical Mount, 182.4N Max. Compression Load, 93.4N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M310AM08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 41.00 lbs (18.60 kg)
View Details