Advanced Antivibration Components - AAC Leveling Mount - Conical Type (Metric) V10Z76MSG-40

Description
BOLT: DIN 976 NUTS: DIN 934 WASHER: DIN 9021 ISOLATOR: Natural Rubber (Ozone-Resistant) • ISOLATES IMPACTS & STRUCTURAL NOISE • PREVENTS MACHINE PIVOTING
Description
BOLT: DIN 976 NUTS: DIN 934 WASHER: DIN 9021 ISOLATOR: Natural Rubber (Ozone-Resistant) • ISOLATES IMPACTS & STRUCTURAL NOISE • PREVENTS MACHINE PIVOTING

Suppliers

Company
Product
Description
Supplier Links
Leveling Mount - Conical Type (Metric) - V10Z76MSG-40 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Leveling Mount - Conical Type (Metric)
V10Z76MSG-40
Leveling Mount - Conical Type (Metric) V10Z76MSG-40
BOLT: DIN 976 NUTS: DIN 934 WASHER: DIN 9021 ISOLATOR: Natural Rubber (Ozone-Resistant) • ISOLATES IMPACTS & STRUCTURAL NOISE • PREVENTS MACHINE PIVOTING

BOLT: DIN 976

NUTS: DIN 934

WASHER: DIN 9021

ISOLATOR: Natural Rubber (Ozone-Resistant)

• ISOLATES IMPACTS & STRUCTURAL NOISE
• PREVENTS MACHINE PIVOTING

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z76MSG-40
Product Name Leveling Mount - Conical Type (Metric)
Application Leveling
Type Leveling Foot
Features Threaded Stud
Load Capacity 101.16 lbs (45.88 kg)
Adjustment Range 1.77 inch (45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - QUIET POD Active Isolation System- QuiET - ETEL S.A.
Specs
Application Vibration Isolation
Type Active Isolation System
View Details
Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Vibration Isolation Pad Mount - Shear-Flex-Isolator-Pads - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolation Pad Mount
View Details
Round-Type NonBuren Anti-Vibration Insulator - NV Series - Links-Japan, LLC
Specs
Application Vibration Isolation
Type Stud Plate Mount
Features Anchoring Holes (optional feature); Threaded Stud
View Details