Advanced Antivibration Components - AAC Circular Isolator- 3/16" & 1/4" Diameter V10Z69-2500350

Description
CABLE: Stainless Steel MOUNTING PLATES: Aluminum TEMPERATURE RANGE: -65°F to +200°F (-54°C to +93°C) APPLICATIONS: • COMPUTERS • ELECTRONICS, MEDICAL EQUIPMENT • AVIONICS • GENERATORS, MOTORS & PUMPS FEATURES: • Maintenance-free • Long life • Corrosion-resistant • Absorbs heavy loads with minimum deflection • Isolation protection in all axes • Compact, low profile
Description
CABLE: Stainless Steel MOUNTING PLATES: Aluminum TEMPERATURE RANGE: -65°F to +200°F (-54°C to +93°C) APPLICATIONS: • COMPUTERS • ELECTRONICS, MEDICAL EQUIPMENT • AVIONICS • GENERATORS, MOTORS & PUMPS FEATURES: • Maintenance-free • Long life • Corrosion-resistant • Absorbs heavy loads with minimum deflection • Isolation protection in all axes • Compact, low profile

Suppliers

Company
Product
Description
Supplier Links
Circular Isolator- 3/16
New Hyde Park, NY, USA
Circular Isolator- 3/16" & 1/4" Diameter
V10Z69-2500350
Circular Isolator- 3/16" & 1/4" Diameter V10Z69-2500350
CABLE: Stainless Steel MOUNTING PLATES: Aluminum TEMPERATURE RANGE: -65°F to +200°F (-54°C to +93°C) APPLICATIONS: • COMPUTERS • ELECTRONICS, MEDICAL EQUIPMENT • AVIONICS • GENERATORS, MOTORS & PUMPS FEATURES: • Maintenance-free • Long life • Corrosion-resistant • Absorbs heavy loads with minimum deflection • Isolation protection in all axes • Compact, low profile

CABLE: Stainless Steel

MOUNTING PLATES: Aluminum

TEMPERATURE RANGE: -65°F to +200°F (-54°C to +93°C)

APPLICATIONS:

• COMPUTERS
• ELECTRONICS, MEDICAL EQUIPMENT
• AVIONICS
• GENERATORS, MOTORS & PUMPS

FEATURES:

• Maintenance-free
• Long life
• Corrosion-resistant
• Absorbs heavy loads with minimum deflection
• Isolation protection in all axes
• Compact, low profile

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z69-2500350
Product Name Circular Isolator- 3/16" & 1/4" Diameter
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Screw Dampers - SCD - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 51.70 to 101.16 lbs (23.45 to 45.88 kg)
View Details
Original Series Stud Style - Stainless Steel - SSP308S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Vibration Isolator - Fan-Spring-Flex-and-Motor-Bases - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details