Advanced Antivibration Components - AAC Conical Suspension Vibration Mount V12Z03M081093

Description
BODY: Steel, Zinc Plated ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound FOR COMPRESSION LOADS UP TO: 1632 kgf (3598 lb.)
Datasheet
Description
BODY: Steel, Zinc Plated ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound FOR COMPRESSION LOADS UP TO: 1632 kgf (3598 lb.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conical Suspension Vibration Mount - V12Z03M081093 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Conical Suspension Vibration Mount
V12Z03M081093
Conical Suspension Vibration Mount V12Z03M081093
BODY: Steel, Zinc Plated ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound FOR COMPRESSION LOADS UP TO: 1632 kgf (3598 lb.)

BODY:
Steel, Zinc Plated
ISOLATOR: (60 ±5 Durometer)
Natural Rubber / Styrene-Butadiene Rubber Compound
FOR COMPRESSION LOADS UP TO:
1632 kgf (3598 lb.)

Supplier's Site
Conical Vibration Mounts - V12Z03M081093 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Conical Vibration Mounts
V12Z03M081093
Conical Vibration Mounts V12Z03M081093
MATERIAL: Body – Steel, Zinc Plated Isolator – Natural Rubber / Styrene-Butadiene Rubber Compound, 60 ± 5 Durometer

MATERIAL: Body – Steel, Zinc Plated
Isolator – Natural Rubber / Styrene-Butadiene
Rubber Compound, 60 ± 5 Durometer

Supplier's Site Datasheet

Technical Specifications

  Advanced Antivibration Components - AAC Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts Vibration Isolators and Machine Mounts
Product Number V12Z03M081093 V12Z03M081093
Product Name Conical Suspension Vibration Mount Conical Vibration Mounts
Application Vibration Isolation Vibration Isolation
Load Capacity 2024.00 lbs (917.91 kg) 2024.19 lbs (918.00 kg)
Thickness 3.19 inch (81.00 mm) 3.19 inch (81.00 mm)
Type Compression Mount
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Rubber Vibration Damper (Stud) - VD4 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 12.36 to 777.81 lbs (5.61 to 352.75 kg)
View Details
Toggle Pads - Stainless Steel or Stainless with Delrin® Pad - SSP308 - Vlier
Specs
Application Leveling
Type Leveling Pad
Features Stainless Steel; Swivel Heads
View Details
Spring Floor Mounted Non-Seismic Isolator - M-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details