Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Metric) V12Z02MFF403010

Description
FASTENERS: Steel, Zinc Plated ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 15.3 to 673 kgf (33.7 to 1484 lb.) FOR SHEAR LOADS OF: 2 to 100 kgf (4.4 to 220 lb.)
Description
FASTENERS: Steel, Zinc Plated ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 15.3 to 673 kgf (33.7 to 1484 lb.) FOR SHEAR LOADS OF: 2 to 100 kgf (4.4 to 220 lb.)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Metric) - V12Z02MFF403010 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Metric)
V12Z02MFF403010
Cylindrical Vibration Mount (Metric) V12Z02MFF403010
FASTENERS: Steel, Zinc Plated ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 15.3 to 673 kgf (33.7 to 1484 lb.) FOR SHEAR LOADS OF: 2 to 100 kgf (4.4 to 220 lb.)

FASTENERS: Steel, Zinc Plated

ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound.

FOR COMPRESSION LOADS OF: 15.3 to 673 kgf (33.7 to 1484 lb.)

FOR SHEAR LOADS OF: 2 to 100 kgf (4.4 to 220 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z02MFF403010
Product Name Cylindrical Vibration Mount (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Anchoring Holes
Load Capacity 220.50 lbs (100.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

SELF-ADJUSTING GLIDE 6MM - SAJ30-12-6N3 - SAJ30-12-6N3 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 79.00 lbs (35.83 kg)
View Details
High Value Series Stud Style w/ Elastomer Pad - Steel w/Gold Chromate Finish - HVEP298S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Tapped Leveling Mounts - 32651 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
1.78
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 12.00 lbs (5.44 kg)
Thickness 0.63 inch (16.00 mm)
View Details