Advanced Antivibration Components - AAC Leveling Mount Round (Metric) V11Z25MM19A

Description
BOLT & NUT : Steel, Zinc Plated BEARING PLATE: Steel HOUSING: Steel, Painted ISOLATOR: Neoprene
Description
BOLT & NUT : Steel, Zinc Plated BEARING PLATE: Steel HOUSING: Steel, Painted ISOLATOR: Neoprene

Suppliers

Company
Product
Description
Supplier Links
Leveling Mount Round (Metric) - V11Z25MM19A - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Leveling Mount Round (Metric)
V11Z25MM19A
Leveling Mount Round (Metric) V11Z25MM19A
BOLT & NUT : Steel, Zinc Plated BEARING PLATE: Steel HOUSING: Steel, Painted ISOLATOR: Neoprene

BOLT & NUT : Steel, Zinc Plated

BEARING PLATE: Steel

HOUSING: Steel, Painted

ISOLATOR: Neoprene

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z25MM19A
Product Name Leveling Mount Round (Metric)
Application Leveling
Type Leveling Foot
Features Threaded Stud
Load Capacity 2810.49 lbs (1274.60 kg)
Adjustment Range 0.98 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA70 / LVE70 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
Socket Mount Leveling Feet - HVLE-3SS - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Socket
Features Stainless Steel; Swivel Heads
View Details
Vibration Isolator - Steel-Vibration-Isolation-Bases - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details