Advanced Antivibration Components - AAC Base Mount - Flange Type Female (Metric) V11Z51MFRB035

Description
ISOLATOR: Rubber PLATES: Steel NUT: Steel FOR LOADS UP TO: 280 kgf (617.3 lbf FEATURES: Simple design and easy to install Embedded nut allows smaller space for attaching bolt Allows mounting in various orientations in compression, shear and slanted angle loading
Description
ISOLATOR: Rubber PLATES: Steel NUT: Steel FOR LOADS UP TO: 280 kgf (617.3 lbf FEATURES: Simple design and easy to install Embedded nut allows smaller space for attaching bolt Allows mounting in various orientations in compression, shear and slanted angle loading

Suppliers

Company
Product
Description
Supplier Links
Base Mount - Flange Type Female (Metric) - V11Z51MFRB035 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Mount - Flange Type Female (Metric)
V11Z51MFRB035
Base Mount - Flange Type Female (Metric) V11Z51MFRB035
ISOLATOR: Rubber PLATES: Steel NUT: Steel FOR LOADS UP TO: 280 kgf (617.3 lbf FEATURES: Simple design and easy to install Embedded nut allows smaller space for attaching bolt Allows mounting in various orientations in compression, shear and slanted angle loading

ISOLATOR: Rubber

PLATES: Steel

NUT: Steel

FOR LOADS UP TO: 280 kgf (617.3 lbf

FEATURES:

  • Simple design and easy to install
  • Embedded nut allows smaller space for attaching bolt
  • Allows mounting in various orientations in compression, shear and slanted angle loading
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z51MFRB035
Product Name Base Mount - Flange Type Female (Metric)
Application Vibration Isolation
Type Compression Mount; Base Mount
Features Threaded Stud
Load Capacity 123.48 lbs (56.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1264309 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 130.98 lbs (59.40 kg)
Thickness 0.87 inch (22.00 mm)
View Details
Socket Mount Leveling Feet - HVL-5SS - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Socket
Features Stainless Steel; Swivel Heads
View Details
Tapped Leveling Pads - 32554 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Pad
Features Metric; Swivel Heads; Threaded Stud
View Details
Cylindrical Mount > Suitable for Shear & Compression Load - A10Z 2-306C - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 60.00 lbs (27.21 kg)
View Details