Advanced Antivibration Components - AAC Base Mount - Bellows Type (Metric) V10Z63MSF30

Description
ISOLATOR: Silicone Gel, EPDM Rubber PLATE & SCREW: Stainless Steel TEMPERATURE RANGE: -20°C to +99°C (-4°F to +194°F) APPLICATIONS: PUMP COMPRESSOR MANUFACTURING EQUIPMENT PRECISION EQUIPMENT FOR INTERMEDIATE LOAD APPLICATIONS (25 TO 75 kgf) OZONE, UV AND CHEMICAL RESISTANT WATER WASHABLE TO BE USED IN COMPRESSION ONLY SHOULD BE EVENLY LOADED
Description
ISOLATOR: Silicone Gel, EPDM Rubber PLATE & SCREW: Stainless Steel TEMPERATURE RANGE: -20°C to +99°C (-4°F to +194°F) APPLICATIONS: PUMP COMPRESSOR MANUFACTURING EQUIPMENT PRECISION EQUIPMENT FOR INTERMEDIATE LOAD APPLICATIONS (25 TO 75 kgf) OZONE, UV AND CHEMICAL RESISTANT WATER WASHABLE TO BE USED IN COMPRESSION ONLY SHOULD BE EVENLY LOADED

Suppliers

Company
Product
Description
Supplier Links
Base Mount - Bellows Type (Metric) - V10Z63MSF30 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Base Mount - Bellows Type (Metric)
V10Z63MSF30
Base Mount - Bellows Type (Metric) V10Z63MSF30
ISOLATOR: Silicone Gel, EPDM Rubber PLATE & SCREW: Stainless Steel TEMPERATURE RANGE: -20°C to +99°C (-4°F to +194°F) APPLICATIONS: PUMP COMPRESSOR MANUFACTURING EQUIPMENT PRECISION EQUIPMENT FOR INTERMEDIATE LOAD APPLICATIONS (25 TO 75 kgf) OZONE, UV AND CHEMICAL RESISTANT WATER WASHABLE TO BE USED IN COMPRESSION ONLY SHOULD BE EVENLY LOADED

ISOLATOR: Silicone Gel, EPDM Rubber

PLATE & SCREW: Stainless Steel

TEMPERATURE RANGE: -20°C to +99°C (-4°F to +194°F)

APPLICATIONS:

  • PUMP
  • COMPRESSOR
  • MANUFACTURING EQUIPMENT
  • PRECISION EQUIPMENT
  • FOR INTERMEDIATE LOAD APPLICATIONS (25 TO 75 kgf)
  • OZONE, UV AND CHEMICAL RESISTANT
  • WATER WASHABLE
  • TO BE USED IN COMPRESSION ONLY
  • SHOULD BE EVENLY LOADED
Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z63MSF30
Product Name Base Mount - Bellows Type (Metric)
Application Vibration Isolation
Type Compression Mount; Base Mount
Features Threaded Stud
Load Capacity 77.17 lbs (35.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mountings (Single) - TC-VIBY - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 0.00 to 1699.49 lbs (0.00 to 770.74 kg)
View Details
Original Series Stud Style w/Elastomer Pad - Steel - EPM16S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Spring Floor Mounted Seismic Isolator - AMSR-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details