Advanced Antivibration Components - AAC Vibration Vibration Mount - Silicone Gel (Metric) V10Z64MMN07

Description
STUD: Steel, Trivalent Chromate Plated BODY: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)
Description
STUD: Steel, Trivalent Chromate Plated BODY: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)

Suppliers

Company
Product
Description
Supplier Links
Vibration Vibration Mount - Silicone Gel (Metric) - V10Z64MMN07 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Vibration Vibration Mount - Silicone Gel (Metric)
V10Z64MMN07
Vibration Vibration Mount - Silicone Gel (Metric) V10Z64MMN07
STUD: Steel, Trivalent Chromate Plated BODY: Silicone Gel TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)

STUD: Steel, Trivalent Chromate Plated

BODY: Silicone Gel

TEMPERATURE RANGE: -40°C to +200°C (-40°F to +392°F)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V10Z64MMN07
Product Name Vibration Vibration Mount - Silicone Gel (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 18.74 lbs (8.50 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
High Value Series Stud Style w/ Elastomer Pad - Steel w/Gold Chromate Finish - HVEPM12S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Round-Type NonBuren Anti-Vibration Insulator - NV Series - Links-Japan, LLC
Specs
Application Vibration Isolation
Type Stud Plate Mount
Features Anchoring Holes (optional feature); Threaded Stud
View Details