Advanced Antivibration Components - AAC Cylindrical Vibration Mount (Metric) V12Z02MMB404028

Description
FASTENERS: Steel, Zinc Plated ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 10.2 TO 480.3 kgf (22.5 TO 1059 lb.)
Description
FASTENERS: Steel, Zinc Plated ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 10.2 TO 480.3 kgf (22.5 TO 1059 lb.)

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Vibration Mount (Metric) - V12Z02MMB404028 - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Cylindrical Vibration Mount (Metric)
V12Z02MMB404028
Cylindrical Vibration Mount (Metric) V12Z02MMB404028
FASTENERS: Steel, Zinc Plated ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound. FOR COMPRESSION LOADS OF: 10.2 TO 480.3 kgf (22.5 TO 1059 lb.)

FASTENERS: Steel, Zinc Plated

ISOLATOR: (60 ±5 Durometer) Natural Rubber / Styrene-Butadiene Rubber Compound.

FOR COMPRESSION LOADS OF: 10.2 TO 480.3 kgf (22.5 TO 1059 lb.)

Supplier's Site

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V12Z02MMB404028
Product Name Cylindrical Vibration Mount (Metric)
Application Vibration Isolation
Type Stud Plate Mount
Features Threaded Stud
Load Capacity 168.68 lbs (76.50 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1623215 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 639.45 lbs (290.00 kg)
Thickness 1.73 inch (44.00 mm)
View Details
High Value Series Stud Style - Steel w/Nickel Finish - HVP300S3 - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Urethane Cylindrical vibration Mount with steel zinc plated fastener - A10Z60-MB3U2552 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 20.00 lbs (9.07 kg)
View Details