Advanced Antivibration Components - AAC Isolators - Spring Type V11Z69MKSC0250A

Description
MATERIAL: Upper Case, Lower Case & Base Plate – Steel Sheet – Rubber
Datasheet
Description
MATERIAL: Upper Case, Lower Case & Base Plate – Steel Sheet – Rubber
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Spring Type - V11Z69MKSC0250A - Advanced Antivibration Components - AAC
New Hyde Park, NY, USA
Isolators - Spring Type
V11Z69MKSC0250A
Isolators - Spring Type V11Z69MKSC0250A
MATERIAL: Upper Case, Lower Case & Base Plate – Steel Sheet – Rubber

MATERIAL: Upper Case, Lower Case &
Base Plate – Steel
Sheet – Rubber

Supplier's Site Datasheet

Technical Specifications

  Advanced Antivibration Components - AAC
Product Category Vibration Isolators and Machine Mounts
Product Number V11Z69MKSC0250A
Product Name Isolators - Spring Type
Application Vibration Isolation
Type Steel Spring
Features Anchoring Holes
Load Capacity 551.25 lbs (250.00 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Floor Mounted Non-Seismic Isolator - CT-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Steel Spring
View Details
Anti Vibration Mount-for.063
Specs
Application Vibration Isolation
Features Threaded Stud
View Details
1.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 27.00 lbs (12.24 kg)
View Details
Type B Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 6.00 to 45.00 inch (152 to 1143 mm)
View Details