Siemens Analytical Products Contactor 3RT2035-1NB34-3MA0

Description
POWER CONTACTOR, AC-3E/AC-3, 41 A, 18.5 KW / 400 V, 3-POLE, 20-33 V AC/DC, 50/60 HZ, WITH INTEGRATED VARISTOR, AUXILIARY CONTACTS: 2 NO + 2 NC, SCREW TERMINAL, SIZE: S2, CAPTIVE AUXILIARY SWITCH. FREE 2 YEAR RADWELL WARRANTY
Description
POWER CONTACTOR, AC-3E/AC-3, 41 A, 18.5 KW / 400 V, 3-POLE, 20-33 V AC/DC, 50/60 HZ, WITH INTEGRATED VARISTOR, AUXILIARY CONTACTS: 2 NO + 2 NC, SCREW TERMINAL, SIZE: S2, CAPTIVE AUXILIARY SWITCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 48417077 - Radwell International
Willingboro, NJ, United States
Contactor
48417077
Contactor 48417077
POWER CONTACTOR, AC-3E/AC-3, 41 A, 18.5 KW / 400 V, 3-POLE, 20-33 V AC/DC, 50/60 HZ, WITH INTEGRATED VARISTOR, AUXILIARY CONTACTS: 2 NO + 2 NC, SCREW TERMINAL, SIZE: S2, CAPTIVE AUXILIARY SWITCH. FREE 2 YEAR RADWELL WARRANTY

POWER CONTACTOR, AC-3E/AC-3, 41 A, 18.5 KW / 400 V, 3-POLE, 20-33 V AC/DC, 50/60 HZ, WITH INTEGRATED VARISTOR, AUXILIARY CONTACTS: 2 NO + 2 NC, SCREW TERMINAL, SIZE: S2, CAPTIVE AUXILIARY SWITCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 48417077
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-65A-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 9 A Contactor - 100-C09L01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Motor Starters - 206058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 29.48 HP
Three Phase Power 29.48 HP
DC Horsepower 29.48 HP
View Details